EN
  • EN
  • DE

TD62502FN

Part No TD62502FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Description 7ch SINGLE DRIVER(COMMON EMITTER)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215742-TD62502FN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62502FN CAD Model

Description

The TD62502FN is a high-voltage, high-current sink driver array IC manufactured by Toshiba Semiconductor and Storage. It's designed to interface between low-level logic circuits (like those from a microcontroller) and higher power loads, such as relays, solenoids, and LEDs. This device allows low-power logic to control high-power devices safely and efficiently.

Applications:

  • Relay Driving: Used to control relays in industrial control systems, automotive electronics, and home automation.
  • Solenoid Driving: Employed in applications like valve control, door locks, and industrial machinery.
  • LED Driving: Powers LED displays, indicator lights, and other lighting systems.
  • Motor Driving: Can be used for controlling small DC motors.

Features:

  • High Output Voltage: Designed to withstand high output voltages.
  • High Output Current: Capable of sinking a significant amount of current per channel.
  • Built-in Clamp Diodes: Includes clamp diodes for protection against inductive kickback when driving inductive loads.
  • TTL/CMOS Compatible Input: Compatible with standard TTL and CMOS logic levels.
  • Multiple Channels: Contains multiple independent driver channels within a single package.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Simplified Interfacing: Simplifies the interface between low-power logic and high-power loads.
  • Reduced Component Count: Integrates multiple driver channels into a single chip, reducing component count and board space.
  • Enhanced Reliability: Built-in protection features enhance reliability and prevent damage to the driver and the connected loads.
  • Improved Performance: Provides stable and reliable driving capability for various types of loads.
  • Cost-Effective Solution: Provides a cost-effective way to drive high-power loads.

Additional Details:

The TD62502FN is typically available in a surface-mount package. The integrated clamp diodes are crucial when driving inductive loads such as relays and solenoids. These diodes protect the driver from the voltage spikes that occur when the current through an inductor is rapidly switched off. The device is designed to operate within a specified temperature range, and it's critical to adhere to the manufacturer's datasheet for proper operation and longevity. Key specifications include maximum output voltage, output current per channel, input logic voltage levels, and operating temperature range.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1943 $59.7150
120+ $0.9794 $117.5280
185+ $0.9494 $175.6390
255+ $0.9182 $234.1410
330+ $0.8882 $293.1060
440+ $0.7958 $350.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess