EN
  • EN
  • DE

SLM3505YDL

Part No SLM3505YDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238284-SLM3505YDL
Ultra Librarian 3D Model Ultra Librarian SLM3505YDL CAD Model

Description

The SLM3505YDL is an obsolete circuit board indicator, array, light bar, and bar graph from Bivar Inc.

  • Series: SLM
  • Package: Bag package
  • Status: No longer in production and is considered obsolete
  • Application: Designed for use in optoelectronics applications
  • Package Content: 100 pieces of this product
  • ECCN: EAR99
  • HTSUS code: 8541.41.0000
  • MSL level: 1
  • Moisture Sensitivity: unlimited moisture sensitivity

You May Also Be Interested in

Dialight
LED PRISM 3MM RA HIEFF RED SMT
Need more? Email Us
Dialight
LED PRISM 3MM RT ANG YELLOW SMT
Lowest to $1.1065
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Dialight
LED PRISM 2MM RT ANG GREEN SMT
Need more? Email Us
Broadcom Limited
LED 5MM GAP GRN RT ANGLE HOUSING
Lowest to $0.3153
Dialight
LED PRISM 2MM RA ALGAAS RED SMT
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to $3.5730
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess