The LP3995ITLX-1.6 is a low dropout (LDO) linear regulator manufactured by Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and accurate 1.6V output voltage from a higher input voltage, making it ideal for powering sensitive electronic components in portable devices and other applications where efficiency and size are critical.
Applications:
- Mobile phones
- Tablets
- Portable media players
- Wireless communication devices
- Battery-powered equipment
Features:
- Fixed output voltage: 1.6V
- Low dropout voltage: Typically 100mV at 150mA
- High output accuracy: ±2% over temperature
- Low quiescent current: Typically 20µA
- Stable with ceramic output capacitors
- Current limiting and thermal shutdown protection
- Tiny 5-Pin LLP package
Benefits:
- Provides a stable and accurate 1.6V power supply for sensitive electronics
- Extends battery life in portable devices due to its low quiescent current and high efficiency
- Simplifies design by using ceramic output capacitors
- Protects the device and the load from overcurrent and overtemperature conditions
- Saves board space due to its tiny LLP package
Technical Specifications:
The LP3995ITLX-1.6 operates with an input voltage range typically from 2.5V to 6V, providing a regulated 1.6V output. The low dropout voltage of 100mV at 150mA ensures efficient operation even when the input voltage is close to the output voltage. The output voltage accuracy is maintained within ±2% over a wide temperature range. The low quiescent current of 20µA minimizes power consumption when the device is in standby mode. The device is stable with ceramic output capacitors, which are smaller and more cost-effective than other types of capacitors. Built-in current limiting and thermal shutdown protection mechanisms safeguard the device and the load from potential damage due to overcurrent or overtemperature conditions. The LP3995ITLX-1.6 is available in a tiny 5-Pin LLP (Leadless Leadframe Package), which offers excellent thermal performance and saves valuable board space. Its operating temperature range is -40°C to +125°C.
In mobile phones and tablets, the LP3995ITLX-1.6 often powers core logic, memory, or other low-voltage components. Its small size and efficiency are crucial for these applications. The device's ability to operate with low input voltages extends battery life, a key requirement for portable devices. The thermal shutdown feature protects the regulator and the load from damage due to overheating, ensuring reliable operation even under demanding conditions.