EN
  • EN
  • DE

TD62786AP

Part No TD62786AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8CH HIGH-VOLTAGE SOURCE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265812-TD62786AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62786AP CAD Model

Description

The TD62786AP is a high-voltage, high-current source driver from Toshiba Semiconductor and Storage. It's designed to drive inductive loads such as relays, solenoids, and stepping motors, as well as incandescent lamps and LED displays. This IC is commonly used in industrial control systems, automotive applications, and consumer electronics.

Applications:

  • Relay Driving: Controlling relays in various applications.
  • Solenoid Driving: Driving solenoids in industrial equipment and automotive systems.
  • Stepping Motor Control: Controlling stepping motors in printers, scanners, and robotics.
  • Incandescent Lamp Driving: Controlling incandescent lamps in lighting systems.
  • LED Display Driving: Driving LED displays in industrial control panels and consumer electronics.

Features:

  • High Output Voltage: Can withstand high output voltages, typically up to 50V.
  • High Output Current: Can drive high currents, typically up to 500mA per channel.
  • Eight Independent Channels: Provides eight independent driver channels in a single package.
  • Internal Clamp Diodes: Protects the driver from inductive kickback voltage.
  • TTL/CMOS Compatible Inputs: Can be driven by TTL or CMOS logic signals.
  • Low Saturation Voltage: Minimizes power dissipation.

Benefits:

  • Versatile Application: Suitable for driving a wide range of loads.
  • High Current and Voltage Capability: Can drive demanding loads.
  • Simplified Design: Integrated clamp diodes reduce the need for external components.
  • Easy to Use: Simple to interface with TTL or CMOS logic circuits.
  • Reduced Power Dissipation: Low saturation voltage minimizes power loss.

Additional Details:

The TD62786AP typically operates from a supply voltage of 4.5V to 5.5V for the logic supply and up to 50V for the output supply. The device incorporates internal clamp diodes to protect against inductive kickback. It is typically available in a DIP or SOP package. Detailed information regarding input logic levels, output characteristics, and application examples can be found in the manufacturer's datasheet. The driver's combination of high voltage, high current, and integrated protection makes it a suitable choice for driving inductive loads in various applications.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1335 $65.0680
18+ $6.6736 $120.1248
27+ $6.4657 $174.5739
37+ $6.2566 $231.4942
48+ $6.0487 $290.3376
64+ $5.4227 $347.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess