EN
  • EN
  • DE

TD62801F

Part No TD62801F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8BIT SHIFT REGISTER/LATCH/DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361339-TD62801F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62801F CAD Model

Description

The TD62801F is a high-voltage source driver IC manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring a high-voltage interface between logic-level signals and higher-voltage loads. It's characterized by its ability to handle significant voltage and current levels, making it suitable for driving various types of displays, relays, and other controlled devices.

Applications

  • LED Matrix Displays
  • Relay Drivers
  • Solenoid Drivers
  • Motor Control
  • Logic Buffers and Level Shifters
  • Industrial Control Systems

Features

  • High Output Voltage: Up to 80V
  • High Output Current: 300mA per channel
  • Built-in Input Resistors
  • Internal Clamp Diodes for Inductive Load Protection
  • CMOS Compatible Inputs
  • 8 Channels per Package

Benefits

  • Simplified Interfacing: Directly connects logic-level signals to high-voltage loads.
  • Inductive Load Protection: Prevents damage from back EMF when switching inductive loads.
  • Reduced Component Count: Integrated resistors and diodes minimize the need for external components.
  • Improved System Reliability: Robust design ensures reliable operation in demanding environments.
  • High Efficiency: Low power consumption contributes to overall system efficiency.

Additional Details

The TD62801F features eight independent driver channels, each capable of sourcing up to 300mA at voltages up to 80V. Internal input resistors allow for direct connection to CMOS logic circuits. The integrated clamp diodes provide protection against voltage spikes generated by inductive loads, such as relays and solenoids. The operating temperature range typically extends from -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications. The device is typically available in a surface-mount package, which allows for efficient use of PCB space.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess