EN
  • EN
  • DE

TD6373N-A1

Part No TD6373N-A1
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361375-TD6373N-A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD6373N-A1 CAD Model

Description

The TD6373N-A1 is a high-performance single-channel low-side switch designed for various automotive and industrial applications. This intelligent power switch incorporates protection features to enhance system reliability and prevent damage from common electrical faults. The device is manufactured by Toshiba Semiconductor and Storage, known for its quality and reliability in power management solutions.

Applications

  • Automotive lighting control (e.g., headlights, taillights, fog lights)
  • Solenoid drivers in automotive systems (e.g., door locks, fuel injectors)
  • Motor control in automotive and industrial equipment (e.g., small pumps, fans)
  • Relay drivers for various applications
  • General-purpose low-side switching

Features

  • Low On-Resistance: Minimizes power dissipation and improves efficiency, reducing heat generation and extending the life of the switch.
  • Overcurrent Protection: Protects the switch and the load from excessive current flow, preventing damage during short circuits or overloads.
  • Overvoltage Protection: Safeguards the switch from voltage spikes and surges, ensuring reliable operation in harsh electrical environments.
  • Over Temperature Protection: Shuts down the switch if the junction temperature exceeds a safe limit, preventing thermal damage.
  • Short-Circuit Protection: Quickly detects and responds to short circuits, isolating the fault and preventing damage to the switch and the system.
  • Open-Load Detection: Detects if the load is disconnected or has failed, allowing for diagnostic capabilities and fault indication.
  • Diagnostic Feedback: Provides signals to indicate fault conditions, enabling system monitoring and troubleshooting.
  • Logic Level Input: Compatible with standard logic levels, simplifying integration with microcontrollers and other control circuits.

Benefits

  • Enhanced System Reliability: Built-in protection features prevent damage from common electrical faults, improving the overall reliability of the system.
  • Improved Efficiency: Low on-resistance reduces power dissipation, increasing energy efficiency and reducing heat generation.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a complete solution for low-side switching with integrated protection, reducing overall system cost.
  • Robust Performance: Designed for automotive and industrial applications, ensuring reliable performance in harsh environments.

The TD6373N-A1 operates over a wide voltage range and is available in a compact surface-mount package. It is an ideal choice for applications requiring reliable and efficient low-side switching with integrated protection features. It is specifically designed to meet the demanding requirements of automotive and industrial environments, providing robust performance and long-term reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
NVIDIA
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess