The TD74ABT244AF-EL is a high-speed, low-power octal buffer/line driver from Toshiba Semiconductor and Storage. This device is specifically designed for applications that require high-performance buffering of data signals with optimized power efficiency. It features non-inverting outputs and a three-state output control, making it ideally suited for driving bus lines and handling high-capacitance loads in a variety of electronic systems. The -EL suffix typically denotes specific packaging or environmental compliance details.
Applications:
- Memory interface circuits
- High-speed data buses
- Address and data buffering
- Line driving for extended distances
Features:
- High-speed operation for minimal signal delay.
- Low power consumption for energy efficiency.
- Three-state outputs for flexible bus interfacing.
- Non-inverting outputs for straightforward signal replication.
- Wide operating voltage range for compatibility with different logic levels.
Benefits:
- Improved data throughput in high-speed systems.
- Reduced energy consumption, leading to lower operating costs.
- Flexible integration into bus-oriented architectures.
- Simplified signal management and clarity.
- Enhanced system reliability due to stable operation across varying voltage conditions.
Technical Specifications:
The TD74ABT244AF-EL operates within a supply voltage range of approximately 4.5V to 5.5V and exhibits propagation delays in the nanosecond range. The device is typically available in a surface-mount package, making it suitable for automated assembly processes. The three-state outputs ensure that the device can be effectively disconnected from the bus, facilitating multi-device sharing without signal conflicts. The non-inverting configuration maintains signal integrity, essential for accurate data transmission. The 'EL' suffix likely indicates compliance with environmental standards such as RoHS.