The TH58BVG3S0FTA00 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It's designed for use in a wide range of consumer and industrial applications requiring non-volatile storage. This specific part number indicates a specific configuration of the NAND flash, including density, interface, and packaging.
Applications
- Solid State Drives (SSDs): Used as the primary storage medium in SSDs for personal computers, laptops, and servers.
- USB Flash Drives: Employed in USB flash drives for portable data storage and transfer.
- Memory Cards (SD, microSD): Utilized in SD and microSD cards for digital cameras, smartphones, and other portable devices.
- Embedded Systems: Integrated into embedded systems for storing firmware, configuration data, and user data.
- Mobile Devices: Used in smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.
Features
- NAND Flash Technology: Based on NAND flash memory technology, providing high-density non-volatile storage.
- High Density: Offers high storage capacity, enabling the storage of large amounts of data.
- Fast Read/Write Speeds: Provides fast data access and transfer rates, improving system performance.
- Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
- Small Form Factor: Available in compact packages, facilitating integration into space-constrained applications.
- Reliable Data Storage: Ensures reliable data storage with built-in error correction and data management features.
Benefits
- Increased Storage Capacity: Enables the storage of large amounts of data in a small form factor.
- Improved System Performance: Provides fast data access and transfer rates, improving overall system performance.
- Extended Battery Life: Low power consumption extends battery life in portable devices.
- Enhanced Data Reliability: Built-in error correction and data management features ensure reliable data storage.
- Simplified Integration: Compact packages simplify integration into various systems and devices.
Technical Specifications: The TH58BVG3S0FTA00 is a specific configuration of Toshiba's NAND flash memory. Detailed specifications, including density, interface (e.g., ONFI), voltage requirements, and operating temperature range, can be found in the product datasheet. It's typically packaged in a standard NAND flash package suitable for surface mount assembly. Consult the datasheet for precise technical details and application guidelines.