The TH58NVG4D4CTG00 is a 4-gigabit (Gb) NAND Flash memory device manufactured by Toshiba Semiconductor and Storage (now Kioxia). It is designed for mass storage applications such as solid-state drives (SSDs), USB flash drives, and memory cards. This NAND Flash memory provides high storage density, fast write/erase speeds, and low power consumption, making it suitable for various portable and embedded storage solutions.
Applications:
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards (SD cards, microSD cards)
- Embedded storage in mobile devices
- Data loggers
Features:
- 4 Gb (512 MB) storage capacity: Offers a substantial amount of storage for various applications.
- NAND Flash technology: Provides high storage density and non-volatility.
- Fast write/erase speeds: Enables quick data storage and deletion.
- Low power consumption: Minimizes battery drain in portable devices.
- Multi-level cell (MLC) or Triple-level cell (TLC) technology: Stores multiple bits per cell to increase storage density.
Benefits:
- High storage capacity: Allows for storing large amounts of data.
- Non-volatile storage: Retains data even when power is off.
- Fast performance: Enables quick access to stored data.
- Low power consumption: Extends battery life in portable devices.
- Small form factor: Allows for integration into compact devices.
Additional Details:
The TH58NVG4D4CTG00 operates on a supply voltage of typically 3.3V or 1.8V. It uses a standard NAND Flash interface for data access and control. The specific memory organization, such as page size, block size, and number of planes, depends on the exact configuration of the device. Error correction code (ECC) is typically implemented to ensure data integrity and reliability. The device is typically packaged in a TSOP (Thin Small Outline Package) or BGA (Ball Grid Array) for surface-mount assembly.
The TH58NVG4D4CTG00 is a high-capacity NAND Flash memory device suitable for a wide range of storage applications. Its high storage density, fast performance, and low power consumption make it a popular choice for SSDs, USB flash drives, memory cards, and embedded storage solutions.