EN
  • EN
  • DE

TH58NVG5H0ETA20

Part No TH58NVG5H0ETA20
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840224-TH58NVG5H0ETA20
Ultra Librarian 3D Model Ultra Librarian TH58NVG5H0ETA20 CAD Model

Description

The TH58NVG5H0ETA20 is a NAND flash memory component manufactured by Toshiba Semiconductor and Storage. This memory chip is designed for use in a variety of electronic devices that require non-volatile storage. The specific part number indicates details about the chip's capacity, organization, interface, and packaging.

Applications

  • Solid State Drives (SSDs): Employed as the storage medium in SSDs for computers, laptops, and data centers.
  • USB Flash Drives: Used in USB flash drives for portable storage and data transfer.
  • Memory Cards: Integrated into memory cards (SD, microSD) for use in digital cameras, smartphones, and tablets.
  • Embedded Systems: Found in embedded systems for storing firmware, operating systems, and application data.
  • Mobile Devices: Utilized in smartphones, tablets, and other mobile devices as internal storage.

Features

  • NAND Flash Technology: Utilizes NAND flash technology for high-density, non-volatile data storage.
  • High Storage Capacity: Offers significant storage capacity in a small physical package.
  • Fast Read and Write Speeds: Provides rapid data access and transfer rates, improving overall system performance.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Compact Form Factor: Available in small packages, facilitating integration into space-constrained applications.
  • Robust Error Correction: Includes error correction mechanisms to ensure data integrity and reliability.

Benefits

  • Increased Data Storage: Allows for the storage of large amounts of data in a compact form factor.
  • Improved Performance: Enhances system responsiveness with fast data read and write capabilities.
  • Longer Battery Life: Reduces power consumption, resulting in extended battery life for portable devices.
  • Enhanced Reliability: Ensures data integrity through advanced error correction techniques.
  • Simplified Integration: Small package size enables easy integration into a wide range of electronic devices.

Technical Specifications: Specific technical specifications for the TH58NVG5H0ETA20, including capacity, interface type (e.g., ONFI), voltage requirements, and operating temperature range, can be found in the official product datasheet from Toshiba. The chip is typically packaged for surface mount assembly. Refer to the datasheet for precise details and application guidelines.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess