EN
  • EN
  • DE

THGA0001A-G-TR

Part No THGA0001A-G-TR
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365480-THGA0001A-G-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THGA0001A-G-TR CAD Model

Description

The Toshiba THGA0001A-G-TR is another variation of the THGA0001A embedded NAND flash memory device family. It is intended for applications where high-density storage is crucial and operates under the same fundamental principles as other family members.

Applications:

  • Smartphones and Tablets: For storing operating systems, apps, and data.
  • Embedded Systems: In industrial controllers, POS systems, and medical tools.
  • Digital Cameras/Camcorders: To record photos and videos.
  • Gaming Consoles: Saving game progress and expansion packs.
  • Wearables: Inside smartwatches and fitness trackers.

Features:

  • High-Density NAND: Significant storage capacity in a limited footprint.
  • eMMC Interface: Uses eMMC standard for simple connection.
  • Managed NAND: A built-in controller manages the NAND's function.
  • ECC: Corrects data errors to increase memory integrity.
  • Wear Leveling: Increases memory lifespan by spreading out writes.

Benefits:

  • Large Storage: Supports the storage demands of modern systems.
  • Fast Transfer: High data transfer rates.
  • Simple Setup: Managed NAND reduces design complexity.
  • Stable Data: Robust error correction maintains memory health.
  • Small Size: Perfect for compact devices.

Additional Details:

As part of the THGA0001A family, this device probably incorporates eMMC and power management. The '-G' designates a particular revision. The '-TR' suffix likely indicates that the device is packaged on tape and reel for automated assembly during manufacturing. Specific details can be found in the datasheet. Capacity would vary.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess