EN
  • EN
  • DE

THGBM9G9T8KBAIG

Part No THGBM9G9T8KBAIG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case TFBGA-153
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757401-THGBM9G9T8KBAIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THGBM9G9T8KBAIG CAD Model

Description

The THGBM9G9T8KBAIG is an embedded MultiMediaCard (eMMC) NAND flash memory device manufactured by Toshiba Semiconductor and Storage. eMMC devices are commonly used for mass storage in mobile devices and embedded systems, providing a reliable and compact storage solution.

Applications

  • Smartphones: Provides storage for operating systems, applications, and user data in smartphones.
  • Tablets: Stores the operating system, applications, and user data in tablet computers.
  • E-readers: Used for storing e-books, documents, and other content in e-readers.
  • Digital Cameras: Stores photos and videos in digital cameras.
  • Gaming Consoles: Provides storage for game data, operating systems, and other content in portable gaming consoles.
  • Embedded Systems: Used in various embedded systems, such as industrial computers, medical devices, and automotive systems, for storing program code and data.

Features

  • NAND Flash Memory: Utilizes NAND flash memory technology for high-density storage and non-volatile data retention.
  • eMMC Interface: Employs the eMMC interface for fast and reliable data transfer.
  • Managed NAND: Includes a built-in controller that manages the NAND flash memory, simplifying the integration process and improving performance.
  • Power Management: Integrated power management features optimize power consumption and extend battery life in portable devices.
  • Wear Leveling: Implements wear leveling algorithms to distribute write/erase cycles evenly across the memory cells, extending the lifespan of the device.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity.

Benefits

  • High Storage Capacity: Provides ample storage space for operating systems, applications, and user data.
  • Fast Data Transfer: eMMC interface allows for fast and reliable data transfer, improving system performance.
  • Simplified Integration: Managed NAND simplifies the integration process, reducing development time and cost.
  • Low Power Consumption: Power management features optimize power consumption, extending battery life in portable devices.
  • Long Lifespan: Wear leveling algorithms extend the lifespan of the device, ensuring reliable operation over time.
  • Data Integrity: ECC ensures data integrity, preventing data corruption and loss.

Additional Details

The THGBM9G9T8KBAIG is typically available in various storage capacities. The eMMC interface supports high-speed data transfer rates, enabling fast boot times and application loading. The device incorporates advanced NAND management techniques, such as wear leveling and bad block management, to ensure optimal performance and reliability. The eMMC standard simplifies the integration of NAND flash memory into embedded systems, reducing the complexity of memory management.

The THGBM9G9T8KBAIG is designed to meet the demanding requirements of mobile devices and embedded systems, offering a high-performance, low-power, and reliable storage solution. Its compact size and robust feature set make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8794 $83.6382
6+ $22.8759 $137.2554
8+ $22.1610 $177.2880
11+ $21.4460 $235.9060
14+ $20.7311 $290.2354
19+ $18.5863 $353.1397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess