The TK100E10N1,S1X(S is a power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is suitable for various power management and motor control applications.
Applications:
- Switching Power Supplies: Used in power supplies for efficient voltage regulation.
- DC-DC Converters: Employed in DC-DC converters to convert voltage levels.
- Motor Control: Integrated into motor control circuits for precise motor speed and torque control.
- LED Lighting: Found in LED lighting systems for efficient power switching.
Features:
- Low On-Resistance: Minimizes power loss and improves efficiency.
- Fast Switching Speed: Enables high-frequency operation.
- High Avalanche Ruggedness: Withstands high voltage transients.
- Lead-Free Package: Complies with environmental regulations.
- Surface Mount Technology: Allows for easy integration into circuit boards.
Benefits:
- High Efficiency: Reduces energy consumption and heat generation.
- Reliable Performance: Ensures stable operation in demanding conditions.
- Compact Design: Enables integration into small form factor devices.
- Environmental Compliance: Meets environmental standards for responsible manufacturing.
- Easy Assembly: Simplifies the manufacturing process.
Additional Details:
The TK100E10N1,S1X(S MOSFET features a trench gate structure that minimizes on-resistance and improves switching performance. Its high avalanche ruggedness provides added protection against voltage spikes and transients. This MOSFET is designed to provide reliable and efficient power switching in a wide range of applications. Its surface mount package allows for easy assembly and integration into modern electronic devices.