EN
  • EN
  • DE

TK12J60W,S1VQ

Part No TK12J60W,S1VQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 043098-TK12J60W,S1VQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK12J60W,S1VQ CAD Model

Description

The TK12J60W,S1VQ is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, offering a balance of low on-resistance, fast switching speed, and high avalanche ruggedness. This MOSFET is particularly well-suited for use in power supplies, motor drives, and other power conversion systems.

Applications

  • Power Factor Correction (PFC) Circuits: Improves the power factor in AC-DC power supplies, reducing harmonic distortion and increasing efficiency.
  • DC-DC Converters: Used in various DC-DC converter topologies such as buck, boost, and flyback converters.
  • Motor Drives: Controls the speed and torque of electric motors in industrial and automotive applications.
  • Uninterruptible Power Supplies (UPS): Provides backup power during power outages, ensuring continuous operation of critical equipment.
  • Lighting Ballasts: Drives and controls lighting systems, such as LED lighting.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency and reducing heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and allowing for smaller passive components.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient events, enhancing system reliability.
  • High Drain-Source Voltage (VDS): Suitable for applications with high voltage requirements.
  • Low Gate Charge (Qg): Reduces gate drive power requirements, improving efficiency and simplifying gate drive circuitry.
  • Pb-free and RoHS Compliant: Meets environmental standards.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency, reducing energy consumption and heat generation.
  • Robustness: High avalanche energy rating ensures reliable operation under harsh conditions and protects against voltage transients.
  • Compact Design: High-frequency operation allows for smaller and lighter passive components, reducing the overall system size.
  • Simplified System Design: Low gate charge simplifies gate drive circuitry and reduces component count.
  • Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental standards.

Additional Details

The TK12J60W,S1VQ is typically available in a TO-220 or similar package. Its key specifications include drain-source voltage (VDS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). When selecting this MOSFET, it is crucial to consider the operating voltage, current, and switching frequency of the application to ensure optimal performance and reliability. Proper thermal management, such as heat sinking, is essential to dissipate heat and maintain a safe operating temperature.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6987 $71.3974
4+ $29.2908 $117.1632
7+ $28.3760 $198.6320
9+ $27.4601 $247.1409
11+ $26.5454 $291.9994
15+ $23.7988 $356.9820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess