EN
  • EN
  • DE

TK15A60D(STA4

Part No TK15A60D(STA4
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750069-TK15A60D(STA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK15A60D(STA4 CAD Model

Description

The TK15A60D(STA4 is a 600V, 15A N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-voltage, high-current switching applications, offering efficient performance and robust reliability.

Applications:

  • Power Supplies: Used in power supplies for computers, servers, and industrial equipment.
  • Motor Drives: Employed in motor drive circuits for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Inverters: Used in inverters for converting DC power to AC power.
  • Welding Machines: Controls power delivery in welding machines.

Features:

  • N-Channel MOSFET: N-channel configuration for high-side switching applications.
  • High Voltage (600V): Suitable for high-voltage applications.
  • High Current (15A): Can handle high current loads.
  • Low On-Resistance (RDS(on)): Offers low on-resistance for minimal power loss.
  • Fast Switching Speed: Provides fast switching speed for efficient operation.

Benefits:

  • Efficient Power Switching: Provides efficient power switching with low power loss.
  • High Voltage Capability: Suitable for high-voltage applications.
  • High Current Handling: Can handle high current loads.
  • Improved System Performance: Enhances the overall performance of power electronic systems.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The TK15A60D(STA4 is typically available in a TO-220 or similar through-hole package. It requires proper gate drive voltage and heat sinking to achieve optimal performance and prevent overheating. Detailed electrical characteristics, thermal resistance, and switching characteristics are available in the product datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9980 $54.8900
125+ $0.8189 $102.3625
190+ $0.7933 $150.7270
265+ $0.7677 $203.4405
340+ $0.7422 $252.3480
455+ $0.6654 $302.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess