EN
  • EN
  • DE

TK17A80W

Part No TK17A80W
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1536+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757426-TK17A80W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK17A80W CAD Model

Description

The Toshiba TK17A80W is an N-channel power MOSFET designed for high-voltage, high-efficiency switching applications. This MOSFET offers a good balance of low on-resistance and fast switching characteristics, contributing to reduced power losses and enhanced system efficiency.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used for efficient power conversion in various power supply designs.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power quality and reduce harmonic distortion.
  • Inverters: Utilized in DC-AC inverters for applications such as solar power systems and uninterruptible power supplies (UPS).
  • Motor Control: Implemented in motor drives for industrial and consumer applications.
  • Lighting: Suitable for electronic ballasts and LED lighting systems.

Features:

  • N-Channel MOSFET: Provides fast switching speeds and efficient operation.
  • 800V Drain-Source Voltage: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses, further enhancing efficiency.
  • Avalanche Capability: Provides ruggedness and protection against voltage transients.
  • RoHS Compliant: Compliant with environmental regulations restricting hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed result in minimal power losses.
  • Reliable Operation: Rugged design ensures stable and dependable performance in demanding applications.
  • Reduced Heat Dissipation: Lower power losses lead to less heat generation.
  • Simplified Design: Easy to integrate into a variety of power electronic circuits.
  • Improved System Performance: Contributes to the overall efficiency and reliability of the power system.

Additional Details:

The Toshiba TK17A80W features a drain current (ID) rating of 17A. It has a gate-source voltage (VGS) rating typically around ±30V. The device is typically packaged in a TO-220 or similar through-hole package, making it easy to mount and heatsink. The operating temperature range is generally between -55°C and +150°C. This MOSFET's combination of high voltage rating, low on-resistance, and fast switching speed makes it a suitable choice for applications that demand high efficiency and reliable performance.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4483 $50.6905
85+ $1.1883 $101.0055
135+ $1.1512 $155.4120
180+ $1.1141 $200.5380
235+ $1.0769 $253.0715
315+ $0.9655 $304.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess