EN
  • EN
  • DE

TK17N65W

Part No TK17N65W
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840353-TK17N65W
Ultra Librarian 3D Model Ultra Librarian TK17N65W CAD Model

Description

The TK17N65W is a 650V N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-voltage, high-efficiency power switching applications. Leveraging Toshiba's advanced process technology, this MOSFET provides a robust and reliable solution, balancing on-resistance with gate charge characteristics for demanding power electronics designs.

Applications:

  • Power Factor Correction (PFC): Used extensively in PFC circuits to enhance power quality and overall efficiency.
  • Flyback Converters: Commonly employed in flyback converters for isolated power supply applications.
  • Auxiliary Power Supplies: Integrated into auxiliary power supplies within a diverse range of electronic devices.
  • Solar Inverters: Well-suited for utilization in high-voltage DC-DC stages specifically within solar inverters.

Features:

  • N-Channel MOSFET: Facilitates efficient switching operations with reduced conduction losses.
  • 650V Drain-Source Voltage: Optimized for applications demanding high-voltage power conversion capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation, resulting in significant improvements in overall efficiency.
  • High Avalanche Energy: Ensures ruggedness and maintains reliable performance even under transient condition scenarios.
  • Fast Switching Speed: Reduces switching losses, thereby enhancing the overall efficiency of the system.

Benefits:

  • High Efficiency: The low on-resistance contributes significantly to minimizing power loss and achieving high efficiency.
  • Robust Performance: The high avalanche energy rating assures reliable operation, even in challenging environments.
  • Reduced Heat Dissipation: The low RDS(on) minimizes heat generation, simplifying the complexities of thermal management.
  • Simplified Design: Streamlines the design and implementation processes in various power supply topologies.
  • Improved System Reliability: The robust design contributes to long-term and consistent system reliability.

Additional Details:

The TK17N65W features a drain-source voltage (VDSS) of 650V and a continuous drain current (ID) rating that fluctuates depending on the specific package configuration and the operating temperature. Maintaining a low on-resistance (RDS(on)) is paramount for reducing conduction losses. This MOSFET is generally available in a through-hole package like the TO-220 or equivalent, simplifying mounting and promoting efficient heat dissipation. Designed to operate within a wide temperature spectrum, it proves suitable for both industrial and consumer-oriented applications. Consideration of the gate threshold voltage (VGS(th)) is crucial when designing the gate drive circuitry. Consult the official Toshiba datasheet for exhaustive and precise specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2631 $58.7358
44+ $2.6775 $117.8100
67+ $2.5938 $173.7846
93+ $2.5102 $233.4486
120+ $2.4264 $291.1680
160+ $2.1755 $348.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess