The TK22A10N1,S4X(S is a 100V, 22A N-channel power MOSFET from Toshiba Semiconductor and Storage. It utilizes advanced trench MOSFET technology to achieve low on-resistance and excellent switching performance. This device is designed for a wide range of applications requiring efficient power management.
Applications:
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control
- LED lighting
Features:
- VDSS: 100V
- ID: 22A
- RDS(on) (Max): 39 mΩ @ VGS = 10V
- Low gate charge
- Fast switching speed
- Avalanche rated
- Lead-free plating; RoHS compliant
Benefits:
- High efficiency and reduced power losses
- Improved thermal performance
- Simplified circuit design
- Enhanced system reliability
- Environmentally friendly
Additional Details:
The TK22A10N1,S4X(S comes in a surface-mount DPAK package, making it suitable for compact designs. Its low on-resistance minimizes conduction losses, improving overall efficiency. The fast switching speed reduces switching losses, further enhancing performance. The avalanche rating provides added robustness and protection against voltage transients. The lead-free plating and RoHS compliance ensure that the device meets environmental regulations.
The device's low gate charge allows for efficient gate drive, reducing power consumption in the gate drive circuitry. Proper PCB layout is recommended to optimize thermal performance and minimize parasitic inductance. The absolute maximum ratings should be strictly adhered to in order to avoid damage to the device.