The TK28N65W5, also designated as TK28N65W, is a high-voltage N-channel power MOSFET from Toshiba Semiconductor and Storage, built using their advanced π-MOS VII process. This MOSFET is optimized for high-efficiency and high-power applications.
Applications:
- Switching power supplies (SMPS)
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- Motor control
- Lighting systems
Features:
- High voltage rating (650V)
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge (Qg)
- Built-in gate resistor
- RoHS compliant
Benefits:
- Improved efficiency due to reduced conduction and switching losses.
- Higher power density in power supply designs.
- Simplified design due to the integrated gate resistor.
- Reduced EMI due to optimized switching characteristics.
- Increased system reliability due to the robust design.
Additional Details:
The TK28N65W5 / TK28N65W boasts a drain-source voltage (VDS) of 650V, making it suitable for high-voltage applications. It has a continuous drain current (ID) rating that depends on the package and operating conditions. The low on-resistance (RDS(on)) minimizes conduction losses, while the fast switching speed reduces switching losses. The low gate charge (Qg) simplifies gate drive circuitry and improves efficiency. The built-in gate resistor helps to dampen ringing and reduce EMI. The device is typically available in a TO-220 or TO-247 package for easy mounting and heat sinking. Its key features contribute to high efficiency, reliability, and ease of use in various power electronic applications.