The TK2A65D(STA4,X is a 650V, 2A N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high voltage, low current power switching applications, leveraging their advanced MOSFET technology.
Applications:
- Auxiliary Power Supplies
- Flyback Converters
- LED Lighting Drivers
- Standby Power Circuits
- Consumer Electronics Power Management
Features:
- VDSS: 650V
- ID: 2A
- RDS(on) (Max): 4.9 Ohm @ VGS = 10V
- Low Gate Charge
- Fast Switching Speed
- Avalanche Rated
Benefits:
- High Efficiency in High Voltage Applications
- Reduced Power Consumption
- Improved System Reliability
- Simplified Circuit Design
Additional Details:
The TK2A65D(STA4,X is available in a DPAK package. The RDS(on) specification is important for calculating conduction losses. The low gate charge minimizes the gate drive power requirements. Fast switching speeds contribute to reducing switching losses. Proper PCB layout is crucial for thermal management and minimizing parasitic inductance effects.
The avalanche rating provides added robustness against transient voltage spikes. The device is RoHS compliant. Proper care should be taken to ensure that the maximum voltage and current ratings are not exceeded. The device's thermal resistance should be considered when designing the heatsinking solution. The DPAK package allows for surface mounting, which can save board space in compact designs.