The Toshiba TK3A65DA(STA4 is a 650V, 3A N-channel power MOSFET designed for high-voltage switching applications. It offers low on-resistance and fast switching speeds, making it suitable for power supplies, lighting ballasts, and other power conversion circuits.
Applications
- Power Supplies (SMPS)
- Lighting Ballasts (LED and Fluorescent)
- AC-DC Converters
- Power Factor Correction (PFC) Circuits
- Motor Control Circuits
Features
- N-Channel MOSFET
- 650V Drain-Source Voltage (VDS)
- 3A Continuous Drain Current (ID)
- Low On-State Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Energy Rated
- RoHS Compliant
- TO-220SIS Package
Benefits
- High Voltage Capability: Suitable for high-voltage applications.
- Low Conduction Losses: Low RDS(on) minimizes power dissipation.
- Fast Switching: Reduces switching losses and improves efficiency.
- Robustness: Avalanche energy rating ensures reliable operation under transient conditions.
Additional Details
The Toshiba TK3A65DA's datasheet specifies the gate threshold voltage, input capacitance, and thermal resistance. The RDS(on) is typically specified at a given gate-source voltage and temperature. It also provides information on the device's safe operating area and switching characteristics. This MOSFET is designed to meet the requirements of modern power conversion applications.