The TK3A65DA is a 650V, 3A super junction MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power conversion applications, offering low on-resistance (RDS(on)) and fast switching speeds. It utilizes Toshiba's DTMOSIV technology to achieve superior performance in various power electronic circuits.
Applications
- Power Supplies: Improves efficiency and reduces size in AC-DC power supplies and DC-DC converters.
- Lighting: Used in electronic ballasts and LED lighting drivers for efficient power conversion.
- Motor Drives: Enables efficient and precise control of electric motors in industrial and consumer applications.
- Renewable Energy Systems: Converts DC power from solar panels and wind turbines to AC power for grid connection.
- Uninterruptible Power Supplies (UPS): Ensures continuous power supply to critical equipment during power outages.
Features
- 650V Drain-Source Voltage (VDSS): Suitable for high-voltage power conversion applications.
- 3A Continuous Drain Current (ID): Provides sufficient current handling capability for various applications.
- Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
- Fast Switching Speed: Reduces switching losses and enables higher operating frequencies.
- Super Junction MOSFET: Offers superior performance compared to conventional MOSFETs.
- TO-220 Package: Provides excellent thermal performance for efficient heat dissipation.
Benefits
- Improved Energy Efficiency: Reduces power losses and lowers operating costs.
- Increased Power Density: Enables smaller and lighter power electronic systems.
- Enhanced Reliability: Provides robust performance in harsh environments.
- Reduced Cooling Requirements: Minimizes heat generation and cooling system complexity.
- Faster Switching Speed: Improves system performance and reduces switching losses.
Additional Details
The TK3A65DA features a typical on-resistance of 2.9 ohms at a gate-source voltage of 10V. It offers a fast trr of 75ns. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various applications. The TO-220 package provides excellent thermal conductivity, allowing for efficient heat dissipation. Toshiba Semiconductor and Storage is a leading supplier of power semiconductors, and the TK3A65DA reflects their commitment to innovation and performance. This MOSFET is a reliable and efficient solution for various power conversion applications, offering excellent performance and robust construction.