EN
  • EN
  • DE

TK40A10J1(Q)

Part No TK40A10J1(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Trans MOSFET N-CH Si 100V 40A 3-Pin(3+Tab) TO-220SIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 1031877-TK40A10J1(Q)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK40A10J1(Q) CAD Model

Description

The TK40A10J1(Q) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Switching Power Supplies: Used in DC-DC converters and AC-DC power supplies.
  • Motor Control: Employed in motor drives and control circuits.
  • DC-DC Converters: Integrated into voltage regulators and step-down converters.
  • Inverters: Found in solar inverters and uninterruptible power supplies (UPS).
  • Lighting Systems: Used in LED lighting drivers.

Features:

  • Low On-Resistance: Minimizes power losses during conduction.
  • Fast Switching Speed: Enables efficient switching operations.
  • High Avalanche Capability: Provides robustness against voltage spikes.
  • Low Gate Charge: Reduces gate drive power requirements.
  • Surface Mount Package: Allows for easy integration into circuit boards.

Benefits:

  • High Efficiency: Maximizes power conversion efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Improved System Performance: Enhances the overall performance of electronic devices.
  • Simplified Circuit Design: Streamlines the design process with integrated features.
  • Increased Reliability: Ensures dependable operation over extended periods.

Additional Details:

Key specifications for the TK40A10J1(Q) include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), on-resistance (Rds(on)), and gate charge (Qg). The '10' in the part number likely relates to the voltage rating, and the '40' to the current rating. The 'Q' at the end may denote specific quality or packaging attributes. Proper thermal management, typically using a heatsink or appropriate PCB design, is crucial for MOSFETs operating at high power levels. Refer to the datasheet for complete and precise specifications, including safe operating area curves and thermal resistance values.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9478 $58.9560
48+ $2.4187 $116.0976
74+ $2.3430 $173.3820
102+ $2.2675 $231.2850
132+ $2.1920 $289.3440
177+ $1.9651 $347.8227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess