EN
  • EN
  • DE

TK40A10N1,S4X(S

Part No TK40A10N1,S4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 100V 90A 3-Pin(3+Tab) TO-220SIS Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1099453-TK40A10N1,S4X(S
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK40A10N1,S4X(S CAD Model

Description

The TK40A10N1,S4X(S) is a 100V, 40A N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power applications requiring fast switching and low on-resistance.

Applications:

  • Switching Regulators: Used in DC-DC converters and switching power supplies.
  • Motor Control: Suitable for driving and controlling electric motors.
  • DC-DC Converters: Efficiently converts DC voltage levels in various electronic systems.
  • Power Management: Integral in managing power distribution and efficiency in devices.
  • Lighting Systems: Used in LED lighting and ballast circuits.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • High-Speed Switching: Enables fast switching performance.
  • High Avalanche Energy: Enhances ruggedness and reliability.
  • 100V Drain-Source Voltage: Suitable for a wide range of power applications.
  • N-Channel: Offers high current handling capability.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High avalanche energy rating ensures robust performance under stress.
  • Reduced Heat Generation: Lower on-resistance reduces heat, improving system thermal performance.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.

Additional Details:

The TK40A10N1,S4X(S) features a trench MOSFET structure, which contributes to its low on-resistance and fast switching speed. It is typically available in a surface-mount package suitable for automated assembly. The device is RoHS compliant and designed for environmentally friendly applications. Its gate threshold voltage is designed for easy driving by standard gate driver ICs. Static drain-source on-resistance Rds(on) is typically very low, contributing to low conduction losses.

This MOSFET is ideal for applications demanding high efficiency, reliability, and compact size.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess