EN
  • EN
  • DE

TK65A10N1,S4X(S

Part No TK65A10N1,S4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840405-TK65A10N1,S4X(S
Ultra Librarian 3D Model Ultra Librarian TK65A10N1,S4X(S CAD Model

Description

The TK65A10N1,S4X(S is a 650V N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is part of Toshiba's DTMOS series, known for its superior performance and reliability.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits in power supplies to improve power quality.
  • Switch Mode Power Supplies (SMPS): Employed in various SMPS topologies, including flyback, forward, and resonant converters.
  • Uninterruptible Power Supplies (UPS): Suitable for UPS systems to provide backup power during outages.
  • Solar Inverters: Used in solar inverters to convert DC power from solar panels to AC power.
  • Motor Drives: Found in motor drive applications for controlling the speed and torque of electric motors.

Features

  • VDSS (Drain-Source Voltage): 650V
  • ID (Drain Current): 8A (continuous)
  • RDS(on) (Drain-Source On-Resistance): 0.78 Ohm (maximum) @ VGS = 10V
  • Gate Threshold Voltage (VGS(th)): 2.5V to 3.5V
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low On-Resistance: Minimizes conduction losses.
  • Avalanche Energy Rated: Ensures robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and fast switching contribute to higher efficiency in power conversion.
  • Reduced Power Loss: Minimizes heat generation, allowing for smaller heat sinks and more compact designs.
  • Improved Reliability: Avalanche energy rating provides added protection against voltage spikes.
  • Simplified Design: Easy to implement in various power electronic circuits.
  • Enhanced Safety: High voltage rating provides a safety margin in high-voltage applications.

Additional Details

The TK65A10N1,S4X(S is typically available in a TO-220 package. The device's thermal resistance from junction to case (Rth(j-c)) is designed to facilitate efficient heat dissipation. The gate charge (Qg) is specified to help designers optimize gate drive circuitry and minimize switching losses. It is crucial to refer to the official Toshiba datasheet for detailed specifications, application notes, and recommended layout guidelines to ensure optimal performance and long-term reliability in the intended application.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2453 $56.0385
100+ $1.0218 $102.1800
155+ $0.9899 $153.4345
210+ $0.9579 $201.1590
270+ $0.9260 $250.0200
365+ $0.8302 $303.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess