EN
  • EN
  • DE

TK7Q65WS1Q(S

Part No TK7Q65WS1Q(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 650V 6.8A 3-Pin IPAK Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099484-TK7Q65WS1Q(S
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK7Q65WS1Q(S CAD Model

Description

The TK7Q65WS1Q(S) is a 650V, 7A N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-voltage, high-efficiency power applications. It features a robust design and is optimized for applications requiring fast switching and low on-resistance.

Applications:

  • Power Factor Correction (PFC): Typically used in PFC circuits for improving power quality in power supplies.
  • Flyback Converters: Suited for isolated power supplies commonly found in electronic systems.
  • High-Voltage Inverters: Used in inverters for solar power systems and uninterruptible power supplies (UPS).
  • Lighting Ballasts: Employed in electronic ballasts for LED and fluorescent lighting.
  • Auxiliary Power Supplies: Ideal for standby power supplies in various electronic devices.

Features:

  • 650V Drain-Source Voltage: Offers high-voltage handling capability.
  • Low On-Resistance: Minimizes power losses and enhances overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation with reduced switching losses.
  • N-Channel: Provides efficient current flow.
  • High Avalanche Energy: Enhances device reliability and ruggedness under stress conditions.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High avalanche energy rating ensures robust performance under stress.
  • Reduced Heat Generation: Lower on-resistance minimizes heat, improving thermal management.
  • Simplified Circuit Design: Easier integration into various power electronic circuits.
  • Compact Solution: Enables smaller and more efficient power supply designs.

Additional Details:

The TK7Q65WS1Q(S) is manufactured using advanced process technology to achieve low on-resistance and fast switching characteristics. It is designed to be RoHS compliant. Key features include a low gate threshold voltage for easy driving and optimized gate charge for efficient switching. The device is designed to withstand voltage transients with its specified avalanche capability. It features low gate charge for efficient switching.

This MOSFET is an excellent choice for demanding high-voltage power applications requiring efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess