The TK8A60W5 is a 600V, 8A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET utilizes Toshiba's advanced π-MOS VII process, which provides excellent on-resistance and fast switching speeds, contributing to reduced power losses and improved overall system efficiency.
Applications
- Power supplies (SMPS)
- DC-DC converters
- Motor control
- Lighting (LED drivers)
- Inverters
Features
- VDSS: 600V
- ID: 8A
- RDS(on) (max): 0.75 Ω (at VGS = 10V)
- Low gate charge (Qg)
- Fast switching speed
- Excellent avalanche capability
- Pb-free terminal plating
- RoHS compliant
Benefits
- High efficiency due to low on-resistance and fast switching.
- Reduced power losses, leading to cooler operation and improved reliability.
- Simplified thermal management due to lower power dissipation.
- High avalanche ruggedness ensures robustness in demanding applications.
- Environmentally friendly due to Pb-free and RoHS compliance.
Additional Details
The TK8A60W5 is housed in a TO-220SIS package, which provides excellent thermal performance and allows for easy mounting. The low gate charge minimizes switching losses, while the fast switching speed enables higher operating frequencies. The device is designed for applications requiring high voltage and high current capabilities. The gate threshold voltage is typically between 2V and 4V, making it compatible with a wide range of gate drive voltages. The maximum junction temperature is 150°C. The device's low on-resistance contributes significantly to overall power efficiency, making it a suitable choice for energy-efficient designs. The advanced manufacturing process ensures high reliability and long-term stability. It is designed for high-speed switching applications and provides significant improvements in efficiency and power density compared to older generation MOSFETs.
The avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes without damage. This is particularly important in inductive load applications. The device is suitable for both hard-switched and resonant-switched topologies. Its robust design and excellent performance make it a reliable choice for a wide range of power electronic applications. The device's characteristics are optimized for minimal conduction and switching losses, contributing to overall efficiency. The TK8A60W5 offers a good balance of performance, cost, and reliability, making it a popular choice among power electronics designers.