EN
  • EN
  • DE

TK9A20DA,S4X(S

Part No TK9A20DA,S4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996584-TK9A20DA,S4X(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK9A20DA,S4X(S CAD Model

Description

The TK9A20DA,S4X(S is a high-performance N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications and features low on-resistance, which minimizes power losses during operation. This MOSFET is suitable for a wide range of power management and motor control applications.

Applications

  • DC-DC Converters: Used in DC-DC converters to efficiently switch power and regulate voltage.
  • Motor Control: Used in motor control circuits for efficient switching and control of motor speed and torque.
  • Power Supplies: Used in power supplies for efficient power switching and regulation.
  • Load Switching: Used as a load switch for controlling power to various electronic components and systems.
  • Lighting Control: Used in lighting control systems for efficient dimming and switching of lights.

Features

  • Drain-Source Voltage (V DSS): 200V
  • Gate-Source Voltage (V GS): ±30V
  • Continuous Drain Current (I D): 9A
  • Pulsed Drain Current (I DM): 27A
  • On-Resistance (R DS(on)): Low on-resistance for reduced power losses.
  • Gate Charge (Q g): Low gate charge for fast switching speeds.
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-220SIS
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, improving efficiency.
  • Fast Switching Speed: Low gate charge enables fast switching speeds, reducing switching losses.
  • High Voltage Capability: 200V drain-source voltage for high-voltage applications.
  • Robust Design: Designed for reliable operation in demanding environments.
  • Easy to Use: Simple to integrate into existing designs.
  • Improved System Performance: Enhances the overall performance of electronic systems.

Additional Details

The TK9A20DA,S4X(S power MOSFET is designed for high-efficiency switching applications. Its low on-resistance and low gate charge contribute to reduced power losses and fast switching speeds. The MOSFET is available in a TO-220SIS package, which provides good thermal performance. It is suitable for a wide range of power management and motor control applications. Its robust design and high voltage capability ensure reliable operation in demanding environments.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess