EN
  • EN
  • DE

TL2FK-DW1,L(S

Part No TL2FK-DW1,L(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1099546-TL2FK-DW1,L(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL2FK-DW1,L(S CAD Model

Description

The TL2FK-DW1,L(S) is a white LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for various applications requiring efficient and reliable light emission, such as backlighting, indication, and general illumination.

Applications:

  • Mobile Device Backlighting: Provides backlight for displays in smartphones, tablets, and laptops.
  • Indicator Lights: Used as status indicators in electronic devices and appliances.
  • Automotive Lighting: Suitable for interior lighting and dashboard illumination in vehicles.
  • General Illumination: Used in small lighting fixtures and portable lighting devices.
  • Medical Devices: Integrated into medical equipment for indication and display purposes.

Features:

  • High Luminous Intensity: Delivers a bright and clear white light output.
  • Low Forward Voltage: Operates efficiently at low voltage levels.
  • Long Operating Life: Provides extended operational life, reducing replacement costs.
  • Compact Package Size: Allows for integration into small and space-constrained designs.
  • Wide Viewing Angle: Offers uniform light distribution over a wide area.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.
  • Surface Mount Device (SMD): Designed for easy and efficient surface mount assembly.

Benefits:

  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Reliable Performance: Long operating life ensures consistent and dependable performance.
  • Space Saving: Compact size facilitates integration into small devices.
  • Enhanced Visibility: High brightness provides clear visibility in various environments.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The TL2FK-DW1,L(S) features specific optical and electrical characteristics as detailed in the manufacturer's datasheet, including color temperature, forward current, and viewing angle. The LED is designed for surface mount assembly and is compatible with standard reflow soldering processes. It is commonly used in applications where high brightness, low power consumption, and long lifespan are critical design considerations. Its robust design and adherence to environmental standards make it a suitable choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess