EN
  • EN
  • DE

TLOE1002

Part No TLOE1002
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369967-TLOE1002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLOE1002 CAD Model

Description

The TLOE1002 is an infrared emitting diode (IRED) manufactured by Toshiba Semiconductor and Storage. This device is designed for a variety of applications where infrared light emission is required, such as remote control systems, optical sensors, and light barriers. It provides a reliable and efficient source of infrared radiation.

Applications

  • Remote Controls: Commonly used in remote control devices for controlling TVs, DVD players, and other electronic appliances.
  • Light Barrier Systems: Integrated into light barrier systems for detecting objects or intrusions in security and automation applications.
  • Optical Sensors: Employed in optical sensors for object detection, proximity sensing, and position detection.
  • Encoders: Used in rotary and linear encoders for providing feedback on position and motion.
  • Optical Communication: Suitable for short-range optical data transmission applications.

Features

  • High Radiant Intensity: Provides strong infrared light output for reliable transmission.
  • Fast Switching Speed: Enables quick response times for efficient data transmission.
  • Narrow Beam Angle: Offers a focused beam of infrared light.
  • Compact Package: Allows for easy integration into various electronic devices.
  • Robust Design: Ensures reliable performance in a range of operating conditions.

Benefits

  • Consistent Performance: Ensures reliable and stable infrared light emission.
  • Long Operational Life: Offers extended operational life, reducing maintenance requirements.
  • Improved Sensitivity: Enhances the performance of optical sensors and communication systems.
  • Space-Saving Design: Enables compact and efficient system designs.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details

The TLOE1002 typically operates in the infrared spectrum around 940 nm. The forward voltage is usually around 1.3V, with a typical forward current of 50mA. It is generally packaged in a through-hole package for convenient mounting on PCBs. The narrow beam angle focuses the IR beam, enhancing the signal strength and reducing interference. Proper ESD handling is essential for the device's performance and longevity. Careful alignment and matching with compatible phototransistors or photodiodes can further optimize system performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7491 $59.9856
38+ $3.0758 $116.8804
59+ $2.9799 $175.8141
81+ $2.8840 $233.6040
104+ $2.7882 $289.9728
139+ $2.4994 $347.4166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess