EN
  • EN
  • DE

TLP118(V4-TPR,E(T

Part No TLP118(V4-TPR,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1438+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750131-TLP118(V4-TPR,E(T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP118(V4-TPR,E(T CAD Model

Description

The TLP118(V4-TPR,E(T is a high-speed photocoupler from Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between input and output circuits. This photocoupler consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating control signals in industrial automation systems.
  • Inverter Circuits: Provides isolation between the control and power stages in inverters.
  • AC Servo Motor Controllers: Isolates feedback signals from the motor drive circuitry.
  • Switching Power Supplies: Ensures safe and reliable operation by isolating the primary and secondary sides.
  • Communication Equipment: Used in data transmission systems to prevent ground loops and improve noise immunity.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) between input and output.
  • High Collector-Emitter Voltage: Can withstand high voltage levels on the output side.
  • High-Speed Switching: Supports fast switching speeds, making it suitable for high-frequency applications.
  • Compact Package: Available in a small outline package for space-saving designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect sensitive circuits and personnel from high voltages.
  • Improved Noise Immunity: Reduces the impact of noise and interference on signal integrity.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Simplified Design: Simplifies circuit design by providing a convenient isolation solution.
  • Long Operating Life: Ensures long-term reliability in demanding applications.

Additional Details

The TLP118 series features a current transfer ratio (CTR) that varies depending on the specific grade. It is important to refer to the datasheet for the exact CTR range for the TLP118(V4-TPR,E(T variant. The operating temperature range typically spans from -55°C to +110°C. The input forward voltage is around 1.2V, and the output collector-emitter voltage can reach up to 80V. Proper external resistors are needed to limit current and voltage to safe operating levels. The device is packaged in a 4-pin DIP package, with different lead forming options available.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0776 $59.2680
135+ $0.8836 $119.2860
205+ $0.8570 $175.6850
280+ $0.8293 $232.2040
365+ $0.8016 $292.5840
485+ $0.7184 $348.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess