EN
  • EN
  • DE

TLP124(BV-TPRF)

Part No TLP124(BV-TPRF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712591-TLP124(BV-TPRF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP124(BV-TPRF) CAD Model

Description

The TLP124(BV-TPRF) is a phototransistor optocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is packaged in a small, surface-mountable SO4 package, making it suitable for high-density mounting applications. The TLP124 offers high isolation voltage and current transfer ratio, making it ideal for various industrial and consumer applications requiring electrical isolation and signal transfer.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation between the control circuit and the high-voltage power circuit.
  • Switching Power Supplies: Offers isolation and feedback control.
  • Industrial Control Equipment: Protects sensitive control circuitry from voltage spikes and surges.
  • Telecommunications Equipment: Isolates data and control lines.

Features

  • High Isolation Voltage: Provides strong electrical isolation between the input and output, enhancing safety and reliability.
  • Surface Mount Package: Enables efficient use of board space.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer with minimal input current.
  • Low Input Current: Reduces power consumption.
  • SO4 Package: Compact design for high-density mounting.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from electrical hazards.
  • Improved Reliability: Electrical isolation minimizes the risk of noise and interference, leading to more stable operation.
  • Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
  • Efficient Signal Transfer: High CTR ensures that signals are accurately and efficiently transferred across the isolation barrier.
  • Reduced Power Consumption: Low input current requirements minimize the overall power consumption of the system.

Additional Details

The TLP124(BV-TPRF) has a guaranteed isolation voltage of 3750 Vrms. It is RoHS compliant and designed for reflow soldering. The operating temperature range is typically -55°C to +100°C. Key electrical characteristics include a collector-emitter voltage (VCEO) and an emitter-collector voltage (VECO), which need to be considered during circuit design. The current transfer ratio varies with the input forward current and operating temperature; these parameters are usually provided in the product datasheet. Proper external components, such as current limiting resistors for the input diode, are crucial for optimal performance and longevity of the device.

You May Also Be Interested in

CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6745 $50.5875
185+ $0.5534 $102.3790
280+ $0.5361 $150.1080
390+ $0.5188 $202.3320
500+ $0.5016 $250.8000
670+ $0.4497 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,120 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess