EN
  • EN
  • DE

TLP130GB

Part No TLP130GB
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Programmable Controllers AC / DC−Input Module Telecommunication
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269687-TLP130GB
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP130GB CAD Model

Description

The Toshiba TLP130GB is a Photovoltaic MOSFET Driver. It is designed to drive MOSFETs in various applications using optical isolation for enhanced safety and noise immunity.

Applications:

  • Solid-State Relays (SSRs): Used as a driver stage in SSRs to switch AC or DC loads.
  • Power Supplies: Driving MOSFETs in power supply circuits.
  • Motor Control: Driving MOSFETs in motor control applications.
  • Inverters: Driving MOSFETs in inverter circuits for renewable energy systems.
  • High-Voltage Isolation: Providing galvanic isolation between control circuits and high-voltage circuits.

Features:

  • Photovoltaic Isolation: Provides high voltage isolation between input and output.
  • MOSFET Driver: Specifically designed to drive MOSFETs.
  • Fast Switching Speed: Enables rapid switching of MOSFETs.
  • Low Input Current: Requires low input current for activation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Enhanced Safety: Provides galvanic isolation for improved safety.
  • Noise Immunity: Reduces noise susceptibility in sensitive circuits.
  • Simplified Design: Simplifies MOSFET driving circuits.
  • High Reliability: Offers reliable operation in demanding environments.
  • Reduced Component Count: Minimizes the number of components required in the circuit.

The TLP130GB's photovoltaic isolation provides a high degree of electrical isolation between the input and output circuits, protecting sensitive control circuits from high-voltage transients and noise. The fast switching speed allows for efficient switching of MOSFETs in applications such as power supplies and motor control. The low input current requirement simplifies the driver circuit design. Its small package makes it suitable for space-constrained applications. It is often used as the driver in solid state relays, enabling them to switch AC and DC loads safely and reliably.

Key technical specifications include the isolation voltage, output voltage, output current, turn-on/turn-off time, and operating temperature range. Consult the manufacturer's datasheet for detailed technical specifications.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess