EN
  • EN
  • DE

TLP183(TPL.E

Part No TLP183(TPL.E
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 758552-TLP183(TPL.E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP183(TPL.E CAD Model

Description

The TLP183(TPL.E is a miniature photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is designed for electrical isolation between input and output circuits, offering high insulation voltage and reliable signal transmission.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial control systems.
  • Inverter Circuits: Provides isolation in inverter power supplies and motor control circuits.
  • Microprocessor I/O Isolation: Protects microprocessors from voltage spikes and noise in industrial environments.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.
  • Power Supplies: Isolates control circuitry from high-voltage power circuits.

Features

  • High Isolation Voltage: Provides strong electrical isolation between input and output.
  • Compact Package: Small footprint for space-saving designs.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages.
  • CTR (Current Transfer Ratio): Offers efficient signal transfer from input to output.
  • Safety Standards Compliance: Meets international safety standards for reliable isolation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from voltage spikes.
  • Compact Design: Small package enables high-density board layouts.
  • Reliable Signal Transfer: Efficiently transmits signals across the isolation barrier.
  • Enhanced Safety: Provides a safe interface between high-voltage and low-voltage circuits.
  • Versatile Application: Suitable for a wide range of isolation applications in industrial, medical, and consumer electronics.

Additional Details

The TLP183(TPL.E features a high isolation voltage, typically around 3750 Vrms (check datasheet for precise value). The current transfer ratio (CTR) varies depending on the specific grade, but generally ranges from 50% to 600% (check datasheet for the exact CTR range for (TPL.E)). The collector-emitter voltage (VCEO) is typically rated at 80V. The input forward current (IF) is typically 20mA. The package is a small SO-4 or similar surface-mount package. The '(TPL.E' likely refers to a specific production lot or testing specification. This photocoupler is designed to provide reliable and robust electrical isolation in a variety of applications, ensuring safe and efficient signal transfer between circuits with different voltage levels or ground potentials. It is particularly well-suited for applications where safety and reliability are critical.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess