The TLP183(V4-GRTL,E(T is a small outline phototransistor coupler manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring electrical isolation between input and output circuits.
Applications:
- Programmable Logic Controllers (PLCs)
- Inverters
- AC Servo drives
- Factory Automation (FA) equipment
- Office equipment
Features:
- High isolation voltage (typically 3750 Vrms)
- Small outline package
- Phototransistor output
- High collector-emitter voltage
- Pb-free and RoHS compliant
Benefits:
- Provides electrical isolation to protect sensitive circuits
- Saves board space due to its compact size
- Offers reliable signal transfer
- Can handle relatively high voltage levels
- Environmentally friendly
Additional Details:
The TLP183 series utilizes an infrared emitting diode optically coupled to a phototransistor. Key specifications include current transfer ratio (CTR), collector-emitter breakdown voltage, and isolation voltage. The CTR typically ranges from 50% to 600%, depending on the specific grade. The collector-emitter breakdown voltage is typically 80V. The isolation voltage is rated at 3750 Vrms. This phototransistor coupler is commonly used for isolating control signals in industrial and consumer applications. Toshiba is a well-known manufacturer of optoelectronic components, ensuring that the TLP183(V4-GRTL,E(T meets stringent performance and reliability standards. The device's small footprint and high isolation capabilities make it an ideal choice for applications where space and safety are critical concerns.