The TLP227G-2 is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is designed for applications requiring electrical isolation between input and output circuits. The TLP227G-2 offers high isolation voltage and reliable performance.
Applications:
- Programmable Logic Controllers (PLCs)
- Inverter circuits
- AC/DC power supplies
- Solid-state relays (SSRs)
- Computer peripherals
- Industrial control equipment
Features:
- High isolation voltage (typically 3750 Vrms)
- CTR (Current Transfer Ratio): 50% (min.)
- Low input current
- Compact package
- Operating temperature range: -30°C to 100°C
- Lead-free construction
Benefits:
- Electrical isolation protects sensitive circuits from high voltages and noise.
- High current transfer ratio ensures efficient signal transfer.
- Low input current reduces power consumption.
- Compact package allows for space-saving design.
- Wide operating temperature range ensures reliable operation in various environments.
The TLP227G-2 photocoupler provides reliable electrical isolation and efficient signal transfer. Its high isolation voltage protects control circuits from high voltage hazards, while its current transfer ratio ensures that input signals are accurately reproduced at the output. The device's low input current minimizes power consumption, making it suitable for energy-sensitive applications. It meets industry safety standards and is available in a compact package for easy integration into electronic circuits.