EN
  • EN
  • DE

TLP240J

Part No TLP240J
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218103-TLP240J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP240J CAD Model

Description

The TLP240J is a Photorelay manufactured by Toshiba Semiconductor and Storage. It is a solid-state relay (SSR) that uses a light-emitting diode (LED) to activate a photo-sensitive MOSFET, providing electrical isolation between the control and load circuits. This device is commonly used in applications requiring high isolation voltage and reliable switching.

Applications

  • Factory Automation: Used in Programmable Logic Controllers (PLCs) and industrial control systems for switching signals and controlling actuators.
  • Measurement Equipment: Incorporated into test and measurement devices for signal isolation and switching.
  • Telecommunications: Employed in telecommunication equipment for signal routing and isolation.
  • Security Systems: Used in security systems for isolating control signals and switching power to various components.
  • Office Automation: Applied in office equipment such as copiers and printers for control and isolation purposes.

Features

  • High Isolation Voltage: Offers high electrical isolation between the input and output.
  • Low On-Resistance: Provides low resistance when the relay is in the on state, minimizing voltage drop and power dissipation.
  • High Switching Speed: Enables fast switching of signals.
  • AC/DC Operation: Capable of switching both AC and DC signals.
  • Small Package: Compact package for space-saving designs.

Benefits

  • Electrical Isolation: Provides a high level of electrical isolation, protecting control circuits from high voltage surges and noise.
  • Reliable Switching: Offers reliable and consistent switching performance, ensuring long-term operation.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Versatile Applications: Suitable for a wide range of applications due to its AC/DC operation and high switching speed.
  • Long Lifespan: Solid-state design ensures a long operational life compared to traditional electromechanical relays.

The TLP240J provides a typical isolation voltage of several kilovolts (kV), making it suitable for safety-critical applications. Its low on-resistance reduces heat generation and improves energy efficiency. The fast switching speed allows for precise control and timing. The device meets industry standards for safety and reliability, ensuring dependable performance in demanding environments. Its compact size facilitates easy integration into various electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess