The TLP280GB is a phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode (IRED) that is optically coupled to a silicon phototransistor. This arrangement allows for electrical isolation between the input and output circuits while enabling signal transfer.
Applications:
- Programmable Logic Controllers (PLCs): Used for isolating input and output signals.
- Microcomputer Interfaces: Provides isolation between microcontrollers and external circuits.
- Switching Power Supplies: Used in feedback loops for isolation and control.
- Office Automation Equipment: Employed in devices like printers and copiers for signal isolation.
- General Purpose Inverters: Signal isolation between control and power circuits.
Features:
- High Isolation Voltage: Offers a high isolation voltage rating for enhanced safety.
- Compact Package: Designed for space-saving and high-density mounting.
- Good Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
- Pb-Free: Compliant with RoHS directives for environmental responsibility.
- Operating Temperature Range: Specified to operate within a broad range of temperatures.
Benefits:
- Enhanced Safety: Provides electrical isolation, protecting sensitive circuits and personnel from high voltages.
- Improved Noise Immunity: Reduces ground loops and noise coupling, leading to more stable and reliable system performance.
- Simplified Circuit Design: Simplifies isolation requirements, reducing the need for complex and expensive isolation techniques.
- Increased Reliability: Protects control circuits from voltage spikes and transients.
- Environmental Compliance: Meets RoHS environmental standards.
Additional Details:
The TLP280GB requires a current-limiting resistor in series with the input diode. The value of this resistor should be selected based on the forward voltage and forward current requirements specified in the datasheet. Similarly, a pull-up resistor is typically required on the output side to provide a defined output state. The CTR (Current Transfer Ratio) is an important parameter to consider when designing the circuit, as it indicates the relationship between the input current and the output current. Proper PCB layout practices are essential for maintaining the device's isolation performance. The “GB” suffix often indicates a specific packaging or lead forming option, so it is essential to consult the datasheet for complete details. The storage temperature and soldering conditions should be followed as per the datasheet guidelines to ensure the reliability of the device during manufacturing and operation.