EN
  • EN
  • DE

TLP281-4(GB-TP,F)

Part No TLP281-4(GB-TP,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Collector Emitter Saturation Voltage 400 mV
Collector Emitter Voltage (VCEO) 80 V
Current Transfer Ratio 600 %
Forward Current 50 mA
Forward Voltage 1.3 V
Isolation Voltage 2.5 kV
Lead Free Yes
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 16
Output Voltage 80 V
Packaging Tape and Reel
Power Dissipation 170 mW
Reverse Breakdown Voltage 5 V
Rise Time 2 µs
RoHS Compliant
Win Source Part Number 1099906-TLP281-4(GB-TP,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP281-4(GB-TP,F) CAD Model

Description

The TLP281-4(GB-TP,F) is a quad-channel photocoupler from Toshiba Semiconductor and Storage. It comprises four independent gallium arsenide infrared light-emitting diodes (LEDs) optically coupled to silicon phototransistors within a single package. This multi-channel configuration offers a compact and efficient solution for applications requiring multiple isolated channels.

Applications

  • Programmable Logic Controllers (PLCs): Multi-channel input/output isolation.
  • Microcomputer Interfaces: Parallel data isolation between microcontrollers and peripherals.
  • Inverter Control: Multi-channel isolation in inverter circuits.
  • Industrial Control Systems: General-purpose isolation for multiple signals in industrial environments.
  • Measurement Equipment: Isolating multiple channels of measurement data.

Features

  • Quad Channel: Four independent isolation channels in a single package.
  • High Isolation Voltage: Provides electrical isolation between input and output.
  • DIP-16 Package: Standard DIP package for easy through-hole mounting.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption.

Benefits

  • Space Saving: Integrates four channels into a single package, saving valuable board space.
  • Enhanced System Safety: Provides electrical isolation, protecting sensitive circuits.
  • Improved Noise Immunity: Reduces the effects of electrical noise on signal transmission.
  • Simplified Circuit Design: Simplifies the design of multi-channel isolation circuits.
  • Increased System Reliability: Robust design ensures stable and dependable performance.

Additional Details

The TLP281-4(GB-TP,F) typically comes in a DIP-16 package. The '(GB-TP,F)' likely refers to specific electrical characteristics, tape and reel packaging, and lead forming options. Consult the Toshiba datasheet for detailed specifications, including current transfer ratio, isolation voltage, and operating temperature range. This device is well-suited for applications requiring compact, multi-channel isolation. Review the datasheet for recommended operating conditions and example circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7608 $52.5648
13+ $8.1956 $106.5428
19+ $7.9130 $150.3470
28+ $7.3478 $205.7384
36+ $7.0652 $254.3472
45+ $6.7826 $305.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess