EN
  • EN
  • DE

TLP291-4GB(GB-TP.E(T

Part No TLP291-4GB(GB-TP.E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 758992-TLP291-4GB(GB-TP.E(T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP291-4GB(GB-TP.E(T CAD Model

Description

The TLP291-4GB(GB-TP.E(T is a four-channel, high-density surface mount optocoupler from Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between input and output circuits, protecting sensitive components from voltage surges and noise. Its compact form factor makes it well-suited for high-density applications.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output modules.
  • Inverter Circuits: Provides isolation in inverter control circuits.
  • Digital Interface Isolation: Isolates digital communication lines in various industrial and consumer electronic devices.
  • Power Supplies: Used to isolate control circuitry from high-voltage power rails.

Features:

  • Four-Channel Configuration: Integrates four independent optocoupler channels in a single package.
  • High Isolation Voltage: Provides a high isolation voltage (typically 3750 Vrms) between input and output.
  • Current Transfer Ratio (CTR): Offers a specified current transfer ratio, ensuring efficient signal transmission.
  • Surface Mount Package: Designed for surface mount assembly, reducing board space.
  • Low Input Current: Requires a low input current for operation.
  • Operating Temperature Range: Wide operating temperature range, making it suitable for industrial environments.

Benefits:

  • Enhanced Isolation: High isolation voltage protects circuits from voltage transients and ground loops.
  • Space Saving: Compact surface mount package allows for high-density board layouts.
  • Efficient Signal Transfer: Specified CTR ensures reliable signal transmission.
  • Design Flexibility: Four independent channels offer flexibility in circuit design.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in harsh environments.

Additional Details:

The TLP291-4GB(GB-TP.E(T features a GaAlAs infrared emitting diode on the input side and a silicon phototransistor on the output side for each channel. It is commonly used in applications requiring compliance with safety standards. Detailed specifications, including CTR ranges, isolation voltage ratings, and switching characteristics, can be found in the Toshiba datasheet. This optocoupler is also RoHS compliant, ensuring environmental safety.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,330 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess