EN
  • EN
  • DE

TLP3022(S,F)

Part No TLP3022(S,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370344-TLP3022(S,F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3022(S,F) CAD Model

Description

The TLP3022(S,F) is a photocoupler produced by Toshiba Semiconductor and Storage, incorporating a gallium arsenide infrared emitting diode (LED) optically coupled to a silicon photo-triac. It is designed for applications requiring electrical isolation and AC load switching, providing a safe and reliable interface between control circuitry and AC power.

Applications

  • Solid State Relays (SSRs): Used as a fundamental component in SSRs for switching AC loads without mechanical contacts.
  • Industrial Automation: Employed in industrial control systems for isolated control of AC-powered equipment.
  • Lighting Control: Integrated into lighting systems for dimming and switching applications.
  • Motor Control: Used for controlling AC motors in various applications, ensuring electrical isolation.
  • Home Appliances: Found in appliances such as washing machines and air conditioners for safe AC load switching.

Features

  • High Isolation Voltage: Provides a substantial level of electrical isolation between input and output.
  • Photo-Triac Output: Utilizes a photo-triac for effective and reliable AC load switching.
  • Low Trigger Current: Requires a minimal input current to activate the triac, minimizing power consumption.
  • Compact Package: Designed with a small footprint for space-saving on circuit boards.
  • RoHS Compliance: Meets environmental regulations by being free of hazardous substances.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high-voltage AC power.
  • Increased Reliability: Solid-state design extends operational lifespan compared to mechanical relays.
  • Reduced Noise: Isolates circuits, mitigating electrical noise and interference.
  • Simplified Design: Facilitates easier design of AC load control circuits.
  • Lower Maintenance: Solid-state construction reduces the need for frequent maintenance.

Additional Details

The TLP3022(S,F) photocoupler operates by emitting infrared light from the LED when it is forward biased. This light activates the photo-triac, allowing current to flow through the AC load. The (S,F) suffix likely designates specific testing and packaging configurations for this particular model.

Key specifications include the repetitive peak off-state voltage (VDRM), on-state RMS current (IT(RMS)), and isolation voltage (Viso). The operating temperature range typically extends from -30°C to +100°C. Proper component selection and thermal management are crucial for ensuring reliable and safe operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess