EN
  • EN
  • DE

TLP3041(S,C,F)

Part No TLP3041(S,C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Triac AC-OUT 1-CH 400V 5-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Contact Plating Gold, Silver, Tin
Forward Current 50 mA
Forward Voltage 1.3 V
Isolation Voltage 5 kV
Max Input Current 50 mA
Max Input Voltage 1.3 V
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Through Hole
Nominal Input Voltage 1.15 V
Number of Channels 1
Number of Elements 1
Number of Pins 5
Output Current 100 mA
Power Dissipation 330 mW
Radiation Hardening No
Reverse Breakdown Voltage 5 V
RoHS Compliant
Win Source Part Number 1015026-TLP3041(S,C,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3041(S,C,F) CAD Model

Description

The TLP3041 is a series of Phototriacs manufactured by Toshiba Semiconductor and Storage. These devices consist of a Gallium Arsenide infrared emitting diode (IRED) optically coupled to a photosensitive triac. They are designed for use in applications requiring isolated switching of AC loads.

Applications:

  • Solid State Relays (SSRs): Used as the switching element in solid state relays.
  • Industrial Control: Employed in industrial control systems for isolated switching of AC loads.
  • Lighting Control: Utilized in lighting control systems for dimming and switching lights.
  • Motor Control: Used in motor control circuits for isolated switching of AC motors.
  • Appliance Control: Applied in appliances for controlling AC power to various components.

Features:

  • Optical Isolation: Provides electrical isolation between the input and output circuits.
  • Zero Crossing Detection: Some versions incorporate zero crossing detection, reducing EMI.
  • High Blocking Voltage: Offers a high blocking voltage for safe operation in AC circuits.
  • Low Trigger Current: Requires a low trigger current for activation, reducing power consumption.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Electrical Isolation: Provides safe electrical isolation, protecting control circuits from high voltage AC loads.
  • Reduced EMI: Zero crossing detection reduces electromagnetic interference.
  • Increased Reliability: Solid-state design enhances reliability and prolongs service life.
  • Simplified Design: Simplifies the design of AC switching circuits.
  • Energy Efficiency: Low trigger current reduces power consumption.

The TLP3041 series offers variations in trigger current and blocking voltage. These devices are widely used in applications requiring isolated AC load control, providing a safe, reliable, and efficient switching solution. The (S,C,F) likely refers to different packaging or performance specifications within the TLP3041 series. These Phototriacs ensure safe and reliable AC load control in industrial and commercial applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess