EN
  • EN
  • DE

TLP350(D4-TP1F)

Part No TLP350(D4-TP1F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photocoupler IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 996285-TLP350(D4-TP1F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP350(D4-TP1F) CAD Model

Description

The TLP350(D4-TP1F) is a high-speed, high-isolation voltage, and high-current insulated gate bipolar transistor (IGBT) gate drive optocoupler from Toshiba Semiconductor and Storage. It is designed for driving IGBTs and power MOSFETs in various industrial and power electronic applications.

Applications

  • IGBT and MOSFET gate drivers for inverters
  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)
  • Industrial automation equipment

Features

  • High isolation voltage (typically 5000 Vrms)
  • High output current (typically ±2.5 A)
  • Fast switching speed (typically 0.5 µs turn-on and turn-off time)
  • High common-mode transient immunity (typically ±15 kV/µs)
  • Wide operating temperature range (-40°C to +100°C)

Benefits

  • Provides electrical isolation between the control circuit and the power circuit, enhancing safety and preventing ground loops
  • Drives IGBTs and MOSFETs efficiently, enabling high-performance power conversion
  • Enables high-frequency operation, reducing the size and cost of passive components
  • Protects the control circuit from high-voltage transients and noise
  • Operates reliably in harsh industrial environments

Additional Details

The TLP350(D4-TP1F) consists of an LED optically coupled to an integrated circuit with a power output stage. It typically requires a supply voltage of 15V to 30V for the output stage. The input side is compatible with TTL and CMOS logic levels. The high common-mode transient immunity (CMTI) prevents spurious triggering of the output due to fast-changing common-mode voltages. An under-voltage lockout (UVLO) feature is often included to prevent the IGBT or MOSFET from being driven with insufficient gate voltage. The device is typically available in an 8-pin DIP or SO package. Proper layout and decoupling techniques are essential for achieving optimal performance and minimizing noise. External gate resistors are typically used to control the IGBT or MOSFET switching speed and reduce ringing. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and application circuit examples. Power dissipation considerations are also important, especially at high switching frequencies and high ambient temperatures.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess