The TLP3556(TP1F) is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring electrical isolation between input and output circuits. It offers high insulation voltage and reliable performance in various industrial and consumer applications.
Applications
- Inverter circuits
- AC servo motor control
- Programmable logic controllers (PLCs)
- Switching power supplies
- General-purpose isolation
Features
- High isolation voltage
- High-speed switching
- Low input current
- Compact package
- Surface mount option available
- RoHS compliant
Benefits
- Provides electrical isolation for safety and noise immunity.
- Enables high-speed data transfer between isolated circuits.
- Reduces power consumption due to low input current requirements.
- Simplifies assembly with surface mount technology.
- Meets environmental standards with RoHS compliance.
Specifications
The TLP3556(TP1F) features a high isolation voltage, ensuring robust electrical isolation between the input and output sides. The high-speed switching characteristics allow for efficient data transfer. The low input current requirements contribute to reduced power consumption. The compact package saves board space. The photocoupler is designed to provide reliable performance in a wide range of operating conditions. It is commonly used in applications where electrical isolation is critical for safety and performance.