The TLP383(D4GL-TRE(T is a high-speed logic output photocoupler from Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and noise. This photocoupler features a high data transfer rate, making it suitable for applications requiring fast digital communication across an isolation barrier.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter Control
- High-speed digital interfaces
- Isolation in communication systems
- Industrial automation equipment
Features
- High-speed data transfer
- Logic gate output
- High isolation voltage
- Compact package
- Low input current
- Wide operating temperature range
Benefits
- Protection against voltage transients and noise.
- Fast data transmission across isolation barrier.
- Easy interface with digital logic circuits.
- Compact design for space-constrained applications.
- Reduced power consumption.
- Reliable performance in harsh environments.
Additional Details
The TLP383(D4GL-TRE(T features a GaAlAs infrared emitting diode on the input side and a high-speed photodetector and logic gate on the output side. It typically operates with a supply voltage of 3.3V to 5V and can achieve data transfer rates of up to 10 Mbps. The isolation voltage is typically 3750 Vrms. The device is available in a small SO6 package suitable for surface mount assembly. Toshiba Semiconductor and Storage is a leading provider of optoelectronic devices, and the TLP383(D4GL-TRE(T photocoupler offers a reliable and high-performance solution for applications requiring electrical isolation and high-speed data transfer.