EN
  • EN
  • DE

TLP383(YH-TPLE(T

Part No TLP383(YH-TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler 1-CH Open Collector 5000Vrms 4-Pin SOIC Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000691-TLP383(YH-TPLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP383(YH-TPLE(T CAD Model

Description

The TLP383(YH-TPLE(T is a high-speed photocoupler from Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. This configuration provides electrical isolation between the input and output circuits while allowing for signal transfer. It is designed for high-speed digital signal isolation applications.

Applications:

  • Digital Logic Isolation: Isolating digital logic circuits in industrial control systems and communication equipment.
  • Microprocessor System Interfaces: Providing isolation between microprocessors and peripheral devices.
  • Programmable Logic Controllers (PLCs): Isolating input and output modules in PLCs.
  • Power Supply Isolation: Isolating control circuits from high-voltage power circuits.
  • Motor Control: Isolating control signals in motor drive circuits.

Features:

  • High-Speed Switching: Designed for high-speed digital signal transmission.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Wide Operating Temperature Range: Suitable for operation in a variety of environmental conditions.
  • Compact Package: Available in a small surface-mount package for space-saving designs.
  • Low Input Current: Requires a low input current for operation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients and noise.
  • Fast Signal Transmission: Enables high-speed data transfer between isolated circuits.
  • Improved System Reliability: Enhances system reliability by isolating potential fault conditions.
  • Space-Saving Design: Compact package allows for high-density circuit designs.
  • Energy Efficient: Low input current reduces power consumption.

Additional Details:

The TLP383(YH-TPLE(T typically has a collector-emitter voltage rating and current transfer ratio (CTR) specified in its datasheet. The switching speed, measured in terms of rise and fall times, is a key performance parameter. The isolation voltage is typically several kilovolts. The device requires a current-limiting resistor on the input side to protect the IRED. It is typically available in a SO (Small Outline) package.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess