EN
  • EN
  • DE

TLP560J(TP5.C.F)

Part No TLP560J(TP5.C.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370563-TLP560J(TP5.C.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP560J(TP5.C.F) CAD Model

Description

The TLP560J(TP5.C.F) is a high-performance GaAlAs light emitting diode and a high gain, high-speed phototransistor in a DIP8 package. It's designed for high-density mounting and offers enhanced insulation performance. This device is part of Toshiba's extensive line of optocouplers, known for their reliability and performance in various isolation applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter circuits: Provides electrical isolation between control and power stages.
  • AC/DC Power Supplies: Enhances safety by isolating the primary and secondary circuits.
  • Digital Logic Isolation: Protects sensitive digital circuits from high voltage or noise.
  • Industrial Control Systems: Isolates control signals in harsh industrial environments.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring robust electrical isolation.
  • DIP8 Package: Compact Dual In-Line Package for easy PCB mounting.
  • High-Speed Switching: Designed for fast switching speeds, enabling quick response times in control systems.
  • GaAlAs LED: Uses a Gallium Aluminum Arsenide (GaAlAs) light emitting diode for efficient optical coupling.
  • High CTR (Current Transfer Ratio): Provides a high current transfer ratio for efficient signal transmission.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting equipment and users from high voltage hazards.
  • Noise Immunity: Improves noise immunity by isolating sensitive circuits from electrical noise.
  • Compact Design: The DIP8 package allows for high-density mounting on PCBs, saving valuable board space.
  • Improved System Reliability: Protects sensitive electronic components from damage due to voltage spikes or surges.
  • Simplified Circuit Design: Enables simpler and more reliable circuit designs by providing a convenient means of electrical isolation.

Additional Details

The TLP560J(TP5.C.F) boasts a collector-emitter voltage of 80V, and a forward current of 50mA. The isolation voltage is typically 5000Vrms. Operating temperature range is typically -55 to 100 degrees Celsius. The 'TP5.C.F' suffix likely denotes specific testing, packing and reel options. Consult the datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess