EN
  • EN
  • DE

TLP581

Part No TLP581
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370577-TLP581
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP581 CAD Model

Description

The TLP581 is a small outline phototransistor coupler from Toshiba Semiconductor and Storage. This device integrates a high-output infrared light-emitting diode (LED) and a high sensitivity phototransistor in a compact package. It is designed for high-density mounting applications and provides reinforced insulation for safety-critical applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation and signal transmission between different voltage domains.
  • Inverter Control: Provides isolation and feedback signals for motor control applications.
  • Power Supplies: Used for feedback control and isolation in switched-mode power supplies.
  • Factory Automation Equipment: Enables safe and reliable data transmission in industrial environments.
  • Measuring instruments: Used in sensor signal isolation.

Features

  • High Isolation Voltage: Offers reinforced insulation, ensuring safety in high-voltage applications.
  • Compact Package: Small outline package for high-density mounting.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with minimal power consumption.
  • Low Input Current: Requires minimal input current for activation, making it compatible with low-power circuits.
  • Operating Temperature: Wide operating temperature range suitable for industrial environments.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits

  • Enhanced Safety: Reinforced insulation provides a high level of safety in applications involving high voltages.
  • Space Saving: Compact package enables dense board layouts, reducing the overall size of the equipment.
  • Improved Efficiency: High CTR ensures efficient signal transfer with low power consumption.
  • Reliable Performance: Robust design ensures stable and reliable operation in harsh industrial environments.
  • Simplified Design: Easy to integrate into existing circuits, simplifying the design process.

Additional Details

The TLP581 is available in different package options, including surface mount and through-hole configurations. It typically operates with a forward current of around 5 mA and a collector-emitter voltage of up to 80 V. The isolation voltage is typically rated at 5000 Vrms. Its key specifications can vary based on specific sub-models, so checking the datasheet is important. This phototransistor coupler uses an infrared LED with a phototransistor output for effective signal transfer. The component is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess