EN
  • EN
  • DE

TLP633

Part No TLP633
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description GaAs IRED AND PHOTO-TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269835-TLP633
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP633 CAD Model

Description

The TLP633 is a high-isolation, high-speed photocoupler from Toshiba Semiconductor and Storage. It incorporates a GaAlAs light-emitting diode (LED) on the input side and a high-gain, high-speed photodetector IC on the output side. This configuration allows for the electrical isolation between the input and output circuits, making it suitable for various applications where isolation and signal transmission are crucial.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial automation systems.
  • Inverter Control: Provides isolation and control signals between the control circuit and the power stage of inverters.
  • Switching Power Supplies: Ensures isolation between the primary and secondary sides of power supplies.
  • Industrial Equipment: Protects control circuits from high-voltage transients and noise in harsh industrial environments.
  • Data Communication: Used in isolated interfaces for data transmission.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms), ensuring safety and preventing ground loops.
  • High-Speed Switching: Provides fast switching speeds, enabling high-frequency signal transmission.
  • Compact Package: Available in a small outline package, saving board space.
  • TTL Compatible: Compatible with TTL logic levels, simplifying interfacing with digital circuits.
  • Low Input Current: Requires a low input current for activation, reducing power consumption.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuits and personnel from high-voltage hazards.
  • Improved Noise Immunity: Reduces the effects of electrical noise and ground loops, ensuring reliable signal transmission.
  • Simplified Circuit Design: Simplifies the design of isolated interfaces and control circuits.
  • Increased System Reliability: Protects circuits from damage due to overvoltage and transients.
  • Space Saving: Compact package allows for high-density circuit designs.

The TLP633's key specifications include a collector-emitter voltage of typically 80V, a current transfer ratio (CTR) that varies depending on the specific grade, and an operating temperature range. The device conforms to industry safety standards and is widely used in applications requiring reliable and robust isolation.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess