EN
  • EN
  • DE

TLP666G(D4

Part No TLP666G(D4
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750167-TLP666G(D4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP666G(D4 CAD Model

Description

The TLP666G(D4 is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device provides electrical isolation between input and output circuits using an infrared LED and a phototransistor. It's designed for various applications requiring signal transmission without a direct electrical connection, ensuring safety and preventing ground loops. This photocoupler is known for its reliability and performance in industrial and consumer electronics.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter circuits
  • AC/DC power supplies
  • Factory automation equipment
  • Measurement and control systems

Features

  • High isolation voltage (typically 5000 Vrms)
  • Compact package
  • High collector-emitter voltage
  • Low input current
  • RoHS compliant

Benefits

  • Enhanced safety by providing electrical isolation
  • Improved system reliability by preventing ground loops
  • Reduced noise and interference in sensitive circuits
  • Compact design for space-constrained applications
  • Compliance with environmental regulations

Additional Details

The TLP666G(D4 consists of an infrared light-emitting diode (LED) optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The high isolation voltage ensures that there is no direct electrical connection between the input and output, protecting sensitive circuits from high-voltage transients and noise. The device is available in a small outline package (SOP), making it suitable for high-density board layouts. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The photocoupler is commonly used in applications where safety and reliability are critical, such as in industrial control systems and medical equipment. Toshiba provides detailed specifications and application notes to assist designers in implementing the TLP666G(D4 in their circuits. Its robust design and high performance make it a popular choice for isolation applications.

In addition, the TLP666G(D4 features a fast switching speed, enabling it to transmit signals with minimal delay. The device is also designed to minimize the effects of common-mode noise, ensuring accurate signal transmission even in noisy environments. Its high current transfer ratio (CTR) allows it to efficiently transfer signals with low input current, reducing power consumption. The TLP666G(D4's robust construction and stringent testing ensure long-term reliability and stability.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess